Bosch Tool Corporation Solenoid Valve P-026641-1

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PART # 5728409990, MODEL # P -026641-00001, 32.06 MAX, 115 PSI, COIL: 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PART # 5728409990, MODEL # P -026641-00001, 32.06 MAX, 115 PSI, COIL: 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 8613798 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8613798
Solenoid Valve 8613798
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PART # 5728409990, MODEL # P -026641-00001, 32.06 MAX, 115 PSI, COIL: 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PART # 5728409990, MODEL # P -026641-00001, 32.06 MAX, 115 PSI, COIL: 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
REXROTH Valves P-026641-1

REXROTH Valves P-026641-1

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 8613798
Product Name Solenoid Valve Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Solenoid Valves - 1762063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Valve Size 0.75 inch (19.05 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details