Parker Hannifin/Electromechanical Automation Solenoid Valve P2LBX892EEHDDG46

Description
SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/CE, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, GROMMET-18 INCH LEADS, 12 VDC MOBILE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/CE, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, GROMMET-18 INCH LEADS, 12 VDC MOBILE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 101189662 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
101189662
Solenoid Valve 101189662
SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/CE, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, GROMMET-18 INCH LEADS, 12 VDC MOBILE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/CE, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, GROMMET-18 INCH LEADS, 12 VDC MOBILE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 101189662
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 11.22 inch (285.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121464025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 2.56 inch (65.00 mm)
View Details
500 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details