RegalRexnord Valve Repair Kit P6000-ECA-WS1

Description
REPAIR KIT, KIT FOR FLUSH VALVES, TRIPLE FILTERED BY-PASS DIAPHRAGM, CHEMICAL AND CLOG- RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, KIT FOR FLUSH VALVES, TRIPLE FILTERED BY-PASS DIAPHRAGM, CHEMICAL AND CLOG- RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 43471575 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
43471575
Valve Repair Kit 43471575
REPAIR KIT, KIT FOR FLUSH VALVES, TRIPLE FILTERED BY-PASS DIAPHRAGM, CHEMICAL AND CLOG- RESISTANT. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, KIT FOR FLUSH VALVES, TRIPLE FILTERED BY-PASS DIAPHRAGM, CHEMICAL AND CLOG- RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 43471575
Product Name Valve Repair Kit
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514436 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
High Pressure Dual Metering Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.19 to 0.28 inch (4.75 to 7.14 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details