Norgren LLC Control Valve P71EA07

Description
SOLENOID VALVE 150PSIG MAX 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE 150PSIG MAX 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 24620751 - Radwell International
Willingboro, NJ, United States
Control Valve
24620751
Control Valve 24620751
SOLENOID VALVE 150PSIG MAX 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE 150PSIG MAX 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24620751
Product Name Control Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-211-104-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Pneumatic Actuated Valves - 1215813 - RS Components, Ltd.
Specs
Valve Type Angle; Angle seat
Media Air
Valve Size 0.50 inch (12.70 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details