CKD USA Corporation Pneumatic Valve P5132-M1-DC24V

Description
DISCONTINUED BY MANFACTURER, PILOT OPERATED VALVE, MINIATURE, PNEUMATIC, 3 PORTS, 3 PIN PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANFACTURER, PILOT OPERATED VALVE, MINIATURE, PNEUMATIC, 3 PORTS, 3 PIN PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 116032689 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
116032689
Pneumatic Valve 116032689
DISCONTINUED BY MANFACTURER, PILOT OPERATED VALVE, MINIATURE, PNEUMATIC, 3 PORTS, 3 PIN PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANFACTURER, PILOT OPERATED VALVE, MINIATURE, PNEUMATIC, 3 PORTS, 3 PIN PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 116032689
Product Name Pneumatic Valve
Valve Type Pilot; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details