SMC Corporation of America Solenoid Valve NVKF334-5DZ

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 3-PORT, DIRECT OPERATED POPPET SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 3-PORT, DIRECT OPERATED POPPET SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 2561932 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2561932
Solenoid Valve 2561932
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 3-PORT, DIRECT OPERATED POPPET SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 3-PORT, DIRECT OPERATED POPPET SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2561932
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546213 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 10.04 inch (255.00 mm)
View Details
Ball Check Valve 0 5 4 - 1218020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
250 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details