Festo Corporation OR gate OS-1/8-NPT

Description
Pneumatic control system Mounting via through-holes
Request a Quote Datasheet
Description
Pneumatic control system Mounting via through-holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OR gate - OS-1/8-NPT - Festo Corporation
Islandia, NY, United States
OR gate
OS-1/8-NPT
OR gate OS-1/8-NPT
Pneumatic control system Mounting via through-holes
  • Pneumatic control system
  • Mounting via through-holes
Supplier's Site Datasheet
Valves and Control - 2171-OS-1/8-NPT-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-OS-1/8-NPT-ND
Valves and Control 2171-OS-1/8-NPT-ND
OR GATE

OR GATE

Buy Now Datasheet
Pneumatic Valve - 45086126 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
45086126
Pneumatic Valve 45086126
OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: 1/8 NPT, PNEUMATIC CONNECTION 2: 1/8 NPT, PNEUMATIC CONNECTION 3: NPT1/8-27, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 4 MM NOMINAL WIDTH, 10412. FREE 2 YEAR RADWELL WARRANTY

OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: 1/8 NPT, PNEUMATIC CONNECTION 2: 1/8 NPT, PNEUMATIC CONNECTION 3: NPT1/8-27, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 4 MM NOMINAL WIDTH, 10412. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
FESTO Pneumatics OS-1/8-NPT

FESTO Pneumatics OS-1/8-NPT

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number OS-1/8-NPT 2171-OS-1/8-NPT-ND 45086126
Product Name OR gate Valves and Control Pneumatic Valve Pneumatic Valve
Primary Material Aluminum
Media Air; Compressed Air Air Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O) 14.50 to 145.00 psi (10.2 to 102 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPVSC1-M1H-M-P-Q4 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPVSC1-M1H-D-T-M5C - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5/3BS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3BS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers