Parker Hannifin / Automation / Pneumatic - Europe Viking Extreme Series P2LAX511EENDDB49

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LAX511EENDDB49 - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LAX511EENDDB49
Viking Extreme Series P2LAX511EENDDB49
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site
Solenoid Valve - 15131323 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
15131323
Solenoid Valve 15131323
SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, DOUBLE SOLENOID, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, 22MM RECTANGULAR 3-PIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, DOUBLE SOLENOID, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, 22MM RECTANGULAR 3-PIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe Radwell International
Product Category Industrial Valves Industrial Valves
Product Number P2LAX511EENDDB49 15131323
Product Name Viking Extreme Series Solenoid Valve
Valve Type Spool Pilot; Solenoid
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
VALVES - BP-100-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details