GE Company Solenoid Coil CR9500B101A3A

Description
SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 21498786 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
21498786
Solenoid Coil 21498786
SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 21498786
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Sporlan Oil Level Control Components - OL-60CH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
8mm CHIPSOL - 14-211CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details