Hayward Flow Control Ball Valve CPX22263

Description
CHECK VALVE 1-1/2INCH CPVC SCHECK SOCKET THRD EPDM. FREE 2 YEAR RADWELL WARRANTY
Description
CHECK VALVE 1-1/2INCH CPVC SCHECK SOCKET THRD EPDM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 12816552 - Radwell International
Willingboro, NJ, United States
Ball Valve
12816552
Ball Valve 12816552
CHECK VALVE 1-1/2INCH CPVC SCHECK SOCKET THRD EPDM. FREE 2 YEAR RADWELL WARRANTY

CHECK VALVE 1-1/2INCH CPVC SCHECK SOCKET THRD EPDM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 12816552
Product Name Ball Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Regulators - PRD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC
Media Corrosive, High Purity Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3VX5X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
8mm CHIPSOL - 14-311CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details