Flowserve Corporation Valve Repair Kit CRK44PMR16

Description
BALL VALVE REPAIR KIT SERIES 44/59. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE REPAIR KIT SERIES 44/59. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 67687748 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
67687748
Valve Repair Kit 67687748
BALL VALVE REPAIR KIT SERIES 44/59. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE REPAIR KIT SERIES 44/59. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 67687748
Product Name Valve Repair Kit
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQ BODY 3X4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details