GE Company Solenoid Coil CR9500B102A59A

Description
DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 121752644 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
121752644
Solenoid Coil 121752644
DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 121752644
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213CM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Pneumatic Solenoid Valves - 2021252 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details