solenoid valve CPV18-M1H-5JS-1/4 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical
Festo Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | CPV18-M1H-5JS-1/4 |
Product Name | Air solenoid valve |
Valve Type | Gate; Solenoid |
Primary Material | Aluminum; Brass / Bronze; Steel |
Media | Air; Compressed Air |
Valve Size | 0.71 inch (18.00 mm) |