Automationdirect.com Solenoid Valve CMV-B1L-2A

Description
SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, IP65, LOCKING MANUAL OVERRIDE, (2) 1/4IN PUSH-TO-CONNECT TUBING OUTLET(S), CV=0.5, 24 VDC.. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, IP65, LOCKING MANUAL OVERRIDE, (2) 1/4IN PUSH-TO-CONNECT TUBING OUTLET(S), CV=0.5, 24 VDC.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 62871636 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
62871636
Solenoid Valve 62871636
SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, IP65, LOCKING MANUAL OVERRIDE, (2) 1/4IN PUSH-TO-CONNECT TUBING OUTLET(S), CV=0.5, 24 VDC.. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, IP65, LOCKING MANUAL OVERRIDE, (2) 1/4IN PUSH-TO-CONNECT TUBING OUTLET(S), CV=0.5, 24 VDC.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 62871636
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-211-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Pneumatic Solenoid Valves - 2021350 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.38 inch (9.52 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details