Automationdirect.com Solenoid Valve CMV-C1X-4X

Description
NITRA PNEUMATIC MODULAR PLATE, LEFT SUPPLY/EXHAUST END, CV=12.4, 3/8IN PUSH-TO-CONNECT TUBING INLET(S), 3/8IN FEMALE NPT EXHAUST(S), ANODIZED ALUMINUM BODY.. FREE 2 YEAR RADWELL WARRANTY
Description
NITRA PNEUMATIC MODULAR PLATE, LEFT SUPPLY/EXHAUST END, CV=12.4, 3/8IN PUSH-TO-CONNECT TUBING INLET(S), 3/8IN FEMALE NPT EXHAUST(S), ANODIZED ALUMINUM BODY.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 61260251 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
61260251
Solenoid Valve 61260251
NITRA PNEUMATIC MODULAR PLATE, LEFT SUPPLY/EXHAUST END, CV=12.4, 3/8IN PUSH-TO-CONNECT TUBING INLET(S), 3/8IN FEMALE NPT EXHAUST(S), ANODIZED ALUMINUM BODY.. FREE 2 YEAR RADWELL WARRANTY

NITRA PNEUMATIC MODULAR PLATE, LEFT SUPPLY/EXHAUST END, CV=12.4, 3/8IN PUSH-TO-CONNECT TUBING INLET(S), 3/8IN FEMALE NPT EXHAUST(S), ANODIZED ALUMINUM BODY.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 61260251
Product Name Solenoid Valve
Primary Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010445-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
VALVES - BP-049-PVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details