Deltrol Corp. Hydraulic Valve CMM20B

Description
10004-25,IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
10004-25,IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 47183287 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
47183287
Hydraulic Valve 47183287
10004-25,IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY

10004-25,IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 47183287
Product Name Hydraulic Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pneumatic Solenoid Valves - 1228227 - RS Components, Ltd.
Specs
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details