GE Company Valve Coil CR9500A100B2A

Description
GENERAL ELECTRIC, CR9500A100B2A, SOLENOID COIL, 115V 1INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL ELECTRIC, CR9500A100B2A, SOLENOID COIL, 115V 1INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 149213 - Radwell International
Willingboro, NJ, United States
Valve Coil
149213
Valve Coil 149213
GENERAL ELECTRIC, CR9500A100B2A, SOLENOID COIL, 115V 1INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

GENERAL ELECTRIC, CR9500A100B2A, SOLENOID COIL, 115V 1INCH STROKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 149213
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-311CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
Pneumatic Solenoid Valves - 2021312 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details