2A,60V,SMF,TRENCH SKY RECT.
2A,60V,SMF,TRENCH SKY RECT.
2A,60V,SMF,TRENCH SKY RECT.
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 60V 2A DO219AB
Schottky Diodes & Rectifiers 60V 2A SMF(DO-219AB) TMBS
SCHOTTKY RECT, SINGLE, 60V, 2A, DO-219AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1846252P | 1846252 | V2F6HM3/HGICT-ND | V2F6HM3/H | V2F6HM3/H | 98AC7640 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 60V, 2A, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | DO-219AB | Do-219ab | DO-219AB-2 | DO-219AB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Schottky | |||||
| Tj | -40 to 150 C (-40 to 302 F) |