Vishay Intertechnology, Inc. Automotive Schottky 45V 12A Diode and Rectifier V12PM45HM3/H

Description
Diode Schottky 45V 12A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V12PM45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM45HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 12A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V12PM45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM45HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 45V 12A Diode and Rectifier - 280-V12PM45HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 45V 12A Diode and Rectifier
280-V12PM45HM3/H
Automotive Schottky 45V 12A Diode and Rectifier 280-V12PM45HM3/H
Diode Schottky 45V 12A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V12PM45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM45HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 45V 12A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V12PM45HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM45HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V12PM45HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V12PM45HM3/HTR-ND
Single Diodes V12PM45HM3/HTR-ND
Diode Schottky 45V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1073973-V12PM45HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1073973-V12PM45HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1073973-V12PM45HM3/H
Win Source Part Number: 1073973-V12PM45HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 45 V Capacitance @ Vr, F: 2350pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V12PM45HM3/HCT,V12PM 45HM3/HTR,V12PM45HM3 /HDKR Base Product Number: V12PM45

Win Source Part Number: 1073973-V12PM45HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 12 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Capacitance @ Vr, F: 2350pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V12PM45HM3/HCT,V12PM45HM3/HTR,V12PM45HM3/HDKR
Base Product Number: V12PM45

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2190254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190254
Schottky Diodes & Rectifiers 2190254
Vishay Diode V12PM45HM3/H

Vishay Diode V12PM45HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2190254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190254P
Schottky Diodes & Rectifiers 2190254P
Vishay Diode V12PM45HM3/H

Vishay Diode V12PM45HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2190253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190253
Schottky Diodes & Rectifiers 2190253
Vishay Diode V12PM45HM3/H

Vishay Diode V12PM45HM3/H

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V12PM45HM3/H
Schottky Diodes & Rectifiers V12PM45HM3/H
Schottky Diodes & Rectifiers 45V 12A TMBS TO-277A (SMPC)

Schottky Diodes & Rectifiers 45V 12A TMBS TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V12PM45HM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V12PM45HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V12PM45HM3/H
DIODE SCHOTTKY 45V 12A TO277A

DIODE SCHOTTKY 45V 12A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-V12PM45HM3/H V12PM45HM3/HTR-ND 1073973-V12PM45HM3/H 2190254 V12PM45HM3/H V12PM45HM3/H
Product Name Automotive Schottky 45V 12A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data