Manufacturer: Vishay
Win Source Part Number: 902409-V20D202CHM3/I
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Mounting: Surface Mount
Part Status: Obsolete
Family Name: V20D202
Categories: Discrete Semiconductor Products
Case / Package: TO-263AC (SMPD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOT 200V 10A TO263AC Product overview: V20D202CHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20D202CHM3/I can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOT 200V 10A TO263AC
Schottky Diodes & Rectifiers 20A,200V,SMPD, TRENCH SKY RECT.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 902409-V20D202CHM3/I | 286-V20D202CHM3/I | V20D202CHM3/I-ND | V20D202CHM3/I | V20D202CHM3/I |
| Product Name | Diodes, Rectifiers - Arrays - V20D202CHM3/I | 200V 10A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant | ||||
| Package | TO-263AC (SMPD) | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |