2A,120V,SMF,TRENCH SKY RECT.
2A,120V,SMF,TRENCH SKY RECT.
2A,120V,SMF,TRENCH SKY RECT.
Diode Schottky 120V 2A Surface Mount DO-219AB (SMF)
Diode Schottky 120V 2A Surface Mount DO-219AB (SMF)
Diode Schottky 120V 2A Surface Mount DO-219AB (SMF)
SCHOTTKY RECT, SINGLE, 120V, 2A, DO219AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 120V 2A SMF(DO-219AB)
DIODE SCHOTTKY 120V 2A DO219AB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1846261P | 1846261 | V2FM12HM3/HGICT-ND | 98AC7636 | V2FM12HM3/H | V2FM12HM3/H |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rect, Single, 120V, 2A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-219AB | Do-219ab | DO-219AB | DO-219AB-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Schottky | |||||
| Tj | -40 to 175 C (-40 to 347 F) |