Vishay Intertechnology, Inc. Schottky 12A 120V Diode and Rectifier V12PM12-M3/86A

Description
DIODE SCHOTTKY 12A 120V TO-277AC Product overview: V12PM12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM12-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 12A 120V TO-277AC Product overview: V12PM12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM12-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 12A 120V Diode and Rectifier - 280-V12PM12-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 12A 120V Diode and Rectifier
280-V12PM12-M3/86A
Schottky 12A 120V Diode and Rectifier 280-V12PM12-M3/86A
DIODE SCHOTTKY 12A 120V TO-277AC Product overview: V12PM12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM12-M3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 12A 120V TO-277AC Product overview: V12PM12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12PM12-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V12PM12-M3/86A - 1116808-V12PM12-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V12PM12-M3/86A
1116808-V12PM12-M3/86A
Diodes, Rectifiers - Single - V12PM12-M3/86A 1116808-V12PM12-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116808-V12PM12-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116808-V12PM12-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - V12PM12-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12PM12-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12PM12-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V12PM12-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V12PM12-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V12PM12-M3/86A
DIODE SCHOTTKY 120V 12A TO277A

DIODE SCHOTTKY 120V 12A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V12PM12-M3/86A
Schottky Diodes & Rectifiers V12PM12-M3/86A
Schottky Diodes & Rectifiers 12A 120V Schottky TrenchMOS

Schottky Diodes & Rectifiers 12A 120V Schottky TrenchMOS

Buy Now Datasheet
Rect, Schottky, 12A, 120V, To-277A-3; Repetitive Peak Reverse Voltage Vishay - 43X2605 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Schottky, 12A, 120V, To-277A-3; Repetitive Peak Reverse Voltage Vishay
43X2605
Rect, Schottky, 12A, 120V, To-277A-3; Repetitive Peak Reverse Voltage Vishay 43X2605
RECT, SCHOTTKY, 12A, 120V, TO-277A-3; Repetitive Peak Reverse Voltage:120V; Average Forward Current:12A; Diode Configuration:Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:710mV; Product Range:- RoHS Compliant: Yes

RECT, SCHOTTKY, 12A, 120V, TO-277A-3; Repetitive Peak Reverse Voltage:120V; Average Forward Current:12A; Diode Configuration:Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:710mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-V12PM12-M3/86A 1116808-V12PM12-M3/86A V12PM12-M3/86AGITR-ND V12PM12-M3/86A V12PM12-M3/86A 43X2605
Product Name Schottky 12A 120V Diode and Rectifier Diodes, Rectifiers - Single - V12PM12-M3/86A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rect, Schottky, 12A, 120V, To-277A-3; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel TO-277A (SMPC) TO-277A-3 TO-277A
RoHS Compliant RoHS RoHS
IO 12 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data