Diode Schottky 80V 4.3A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers 12A, 80V,TRENCH SKY RECT.
DIODE SCHOTTKY 80V 4.3A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | V12P8-M3/86A-ND | V12P8-M3/86A | V12P8-M3/86A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |