Vishay Precision Group Schottky 20A 100V TO-220 Diode and Rectifier V20100S-E3/4W

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 100V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220, 3 PIN Product overview: V20100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20100S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 100V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220, 3 PIN Product overview: V20100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20100S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20A 100V TO-220 Diode and Rectifier
280-V20100S-E3/4W
Schottky 20A 100V TO-220 Diode and Rectifier 280-V20100S-E3/4W
Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 100V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220, 3 PIN Product overview: V20100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20100S-E3/4W can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 100V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC, TO-220, 3 PIN Product overview: V20100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20100S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V20100S-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V20100S-E3/4WGI-ND
Single Diodes V20100S-E3/4WGI-ND
Diode Schottky 100V 20A Through Hole TO-220-3

Diode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Single - V20100S-E3/4W - 1278798-V20100S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V20100S-E3/4W
1278798-V20100S-E3/4W
Diodes, Rectifiers - Single - V20100S-E3/4W 1278798-V20100S-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1278798-V20100S-E3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Family Name: V20100S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): V20100SHM3/4W; STPS20SM100ST; STPS20M100ST; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1278798-V20100S-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: V20100S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): V20100SHM3/4W; STPS20SM100ST; STPS20M100ST;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V20100S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20100S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V20100S-E3/4W
DIODE SCHOTTKY 100V 20A TO220-3

DIODE SCHOTTKY 100V 20A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20100S-E3/4W
Schottky Diodes & Rectifiers V20100S-E3/4W
Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-V20100S-E3/4W V20100S-E3/4WGI-ND 1278798-V20100S-E3/4W V20100S-E3/4W V20100S-E3/4W
Product Name Schottky 20A 100V TO-220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V20100S-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube TO-220-3
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data