Vishay Precision Group Single Diodes V2F6-M3/H

Description
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V2F6-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2F6-M3/HGIDKR-ND
Single Diodes V2F6-M3/HGIDKR-ND
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - V2F6-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2F6-M3/HGITR-ND
Single Diodes V2F6-M3/HGITR-ND
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - V2F6-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V2F6-M3/HGICT-ND
Single Diodes V2F6-M3/HGICT-ND
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Schottky Rect, Single, 60V, 2A, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 98AC7639 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, 2A, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay
98AC7639
Schottky Rect, Single, 60V, 2A, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay 98AC7639
SCHOTTKY RECT, SINGLE, 60V, 2A, DO-219AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, 2A, DO-219AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V2F6-M3/H
Schottky Diodes & Rectifiers V2F6-M3/H
Schottky Diodes & Rectifiers 60V 2A SMF(DO-219AB) TMBS

Schottky Diodes & Rectifiers 60V 2A SMF(DO-219AB) TMBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V2F6-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V2F6-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V2F6-M3/H
DIODE SCHOTTKY 60V 2A DO219AB

DIODE SCHOTTKY 60V 2A DO219AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number V2F6-M3/HGIDKR-ND 98AC7639 V2F6-M3/H V2F6-M3/H
Product Name Single Diodes Schottky Rect, Single, 60V, 2A, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package DO-219AB DO-219AB-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0112 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
4 suppliers