1A,60V,SMF,TRENCH SKY RECT.
1A,60V,SMF,TRENCH SKY RECT.
1A,60V,SMF,TRENCH SKY RECT.
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 60V 1A DO219AB
DIODE SCHOTTKY 60V 1A DO219AB
DIODE SCHOTTKY 60V 1A DO219AB
SCHOTTKY RECT, SINGLE, 60V, 1A, DO-219AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 60V 1A SMF(DO-219AB) TMBS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1846236P | 1846130 | 112-V1F6HM3/HTR-ND | V1F6HM3/H | 98AC7630 | V1F6HM3/H |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 60V, 1A, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers |
| Package | DO-219AB | Do-219ab | DO-219AB | DO-219AB-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Schottky | |||||
| Tj | -40 to 150 C (-40 to 302 F) |