DIODE ARR SCHOTTKY 150V FLATPAK
DIODE ARR SCHOTTKY 150V FLATPAK
DIODE ARR SCHOTTKY 150V FLATPAK
15A, 150V, FLATPAK TRENCH SKY RECT.
15A, 150V, FLATPAK TRENCH SKY RECT.
15A, 150V, FLATPAK TRENCH SKY RECT.
DIODE ARR SCHOTT 150V 3.2A FLTPK
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 112-V15K150C-M3/HCT-ND | 2315397P | V15K150C-M3/H |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | 8-PowerTDFN | FPAK | |
| Diode Type | Schottky |