Vishay Intertechnology, Inc. Single Diodes V15P8-M3/86A

Description
Diode Schottky 80V 4.6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 80V 4.6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V15P8-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V15P8-M3/86AGICT-ND
Single Diodes V15P8-M3/86AGICT-ND
Diode Schottky 80V 4.6A Surface Mount TO-277A (SMPC)

Diode Schottky 80V 4.6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V15P8-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V15P8-M3/86AGITR-ND
Single Diodes V15P8-M3/86AGITR-ND
Diode Schottky 80V 4.6A Surface Mount TO-277A (SMPC)

Diode Schottky 80V 4.6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V15P8-M3/86A - 750569-V15P8-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V15P8-M3/86A
750569-V15P8-M3/86A
Diodes, Rectifiers - Single - V15P8-M3/86A 750569-V15P8-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 750569-V15P8-M3/86A Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 4.6A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 660mV at 15A Current - Reverse Leakage at Vr: 1.2mA at 80V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 750569-V15P8-M3/86A
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 4.6A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 660mV at 15A
Current - Reverse Leakage at Vr: 1.2mA at 80V

Buy Now
Schottky 80V 15A Diode and Rectifier - 280-V15P8-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 15A Diode and Rectifier
280-V15P8-M3/86A
Schottky 80V 15A Diode and Rectifier 280-V15P8-M3/86A
Diode Schottky 80V 15A 3-Pin(2+Tab) SMPC T/R Product overview: V15P8-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P8-M3/86A can be used for catalog matching and distributor lookup.

Diode Schottky 80V 15A 3-Pin(2+Tab) SMPC T/R Product overview: V15P8-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P8-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Schottky Rectifier 80V 15A 3-Pin TO-277A Plastic T/R - 884-V15P8-M3/86A - Utmel Electronic Limited
Hong Kong, China
Diode Schottky Rectifier 80V 15A 3-Pin TO-277A Plastic T/R
884-V15P8-M3/86A
Diode Schottky Rectifier 80V 15A 3-Pin TO-277A Plastic T/R 884-V15P8-M3/86A
Diode Schottky Rectifier 80V 15A 3-Pin TO-277A Plastic T/R

Diode Schottky Rectifier 80V 15A 3-Pin TO-277A Plastic T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V15P8-M3/86A
Schottky Diodes & Rectifiers V15P8-M3/86A
Schottky Diodes & Rectifiers 15A, 80V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 15A, 80V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V15P8-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V15P8-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V15P8-M3/86A
DIODE SCHOTTKY 80V 4.6A TO277A

DIODE SCHOTTKY 80V 4.6A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number V15P8-M3/86AGICT-ND 750569-V15P8-M3/86A 280-V15P8-M3/86A 884-V15P8-M3/86A V15P8-M3/86A V15P8-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - V15P8-M3/86A Schottky 80V 15A Diode and Rectifier Diode Schottky Rectifier 80V 15A 3-Pin TO-277A Plastic T/R Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
VF 0.6600 volts 0.6600 volts 0.6600 volts
Package Tape and Reel TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data