20A, 60V, SMPD TRENCH SKY RECT.
20A, 60V, SMPD TRENCH SKY RECT.
20A, 60V, SMPD TRENCH SKY RECT.
DIODE ARR SCHOTT 60V 10A TO263AC
DIODE ARR SCHOTT 60V 10A TO263AC
DIODE ARR SCHOTT 60V 10A TO263AC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 2449013 | 112-V20DL63CHM3/ITR-ND |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode |
| Diode Type | Schottky | |
| Diode Applications | Rectifier |