Vishay Intertechnology, Inc. Diode Arrays V20202G-M3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V20202G-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 200V 20A Diode and Rectifier
280-V20202G-M3/4W
Schottky 200V 20A Diode and Rectifier 280-V20202G-M3/4W
Diode Schottky 200V 20A 3-Pin(3+Tab) TO-220AB Tube Product overview: V20202G-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20202G-M3/4W can be used for catalog matching and distributor lookup.

Diode Schottky 200V 20A 3-Pin(3+Tab) TO-220AB Tube Product overview: V20202G-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20202G-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1028697-V20202G-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1028697-V20202G-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1028697-V20202G-M3/4W
Win Source Part Number: 1028697-V20202G-M3/4 W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 920 mV @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 200 V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Alternative Parts (Cross-Reference): MBRF2545CT-E3/45; MBRF2545CT/45; STPS20H100CFP; STTH2002CFP; STPS2045CFP; FFPF20UP60DNTU; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V20202G-M3/4WGI,V202 02GM34W Base Product Number: V20202

Win Source Part Number: 1028697-V20202G-M3/4W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Alternative Parts (Cross-Reference): MBRF2545CT-E3/45; MBRF2545CT/45; STPS20H100CFP; STTH2002CFP; STPS2045CFP; FFPF20UP60DNTU;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V20202G-M3/4WGI,V20202GM34W
Base Product Number: V20202

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V20202G-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20202G-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V20202G-M3/4W
DIODE ARR SCHOT 200V 10A TO220-3

DIODE ARR SCHOT 200V 10A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20202G-M3/4W
Schottky Diodes & Rectifiers V20202G-M3/4W
Schottky Diodes & Rectifiers 20A 200V Trench Stky Rectifier

Schottky Diodes & Rectifiers 20A 200V Trench Stky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number V20202G-M3/4WGI-ND 280-V20202G-M3/4W 1028697-V20202G-M3/4W V20202G-M3/4W V20202G-M3/4W
Product Name Diode Arrays Schottky 200V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-220 TO-220AB-3
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data