Vishay Intertechnology, Inc. Single Diodes V15PM104-M3/H

Description
RECTIFIER, 15A, 100V, TMBS SCHOT
Request a Quote Datasheet
Description
RECTIFIER, 15A, 100V, TMBS SCHOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V15PM104-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, 15A, 100V, TMBS SCHOT

RECTIFIER, 15A, 100V, TMBS SCHOT

Buy Now Datasheet
Single Diodes - 112-V15PM104-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, 15A, 100V, TMBS SCHOT

RECTIFIER, 15A, 100V, TMBS SCHOT

Buy Now Datasheet
Single Diodes - 112-V15PM104-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, 15A, 100V, TMBS SCHOT

RECTIFIER, 15A, 100V, TMBS SCHOT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-V15PM104-M3/HTR-ND
Product Name Single Diodes
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220845 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details