DIODE ARR SCHOTTKY 200V SLIMDPAK
DIODE ARR SCHOTTKY 200V SLIMDPAK
20A, 200V, SlimDPAK, DUAL TRENCH SKY RE
20A, 200V, SlimDPAK, DUAL TRENCH SKY RE
20A, 200V, SlimDPAK, DUAL TRENCH SKY RE
DIODE ARR SCHOTT 200V SLIMDPAK
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 112-V20PW22CHM3/ICT-ND | 2315403 | V20PW22CHM3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Tj | -40 to 175 C (-40 to 347 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | DPAK |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier |