DIODE SCHOTTKY 120V 4.1A TO277A
DIODE SCHOTTKY 120V 4.1A TO277A
Diode Schottky 120V 4.1A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers 12A, 120V, SMPC, TRENCH SKY RECT.
DIODE SCHOTTKY 120V 4.1A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-V12PM12HM3_A/HCT-ND | V12PM12HM3_A/H | V12PM12HM3_A/H |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |