Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers Dual Common Cathde TO-252AE 20A If(AV)
DIODE ARR SCHOTT 120V SLIMDPAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | V20PW12C-M3/IGITR-ND | V20PW12C-M3/I | V20PW12C-M3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |