20A, 60V, SLIMDPAK TRENCH SKY RECT.
20A, 60V, SLIMDPAK TRENCH SKY RECT.
20A, 60V, SLIMDPAK TRENCH SKY RECT.
DIODE ARR SCHOT 60V 10A SLIMDPAK
DIODE ARR SCHOT 60V 10A SLIMDPAK
DIODE ARR SCHOT 60V 10A SLIMDPAK
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 2449023 | 112-V20PWM63CHM3/ICT-ND |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode |
| Diode Type | Schottky | |
| Diode Applications | Rectifier |