Vishay Intertechnology, Inc. Single Diodes V20120SG-E3/4W

Description
Diode Schottky 120V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Schottky 120V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V20120SG-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V20120SG-E3/4WGI-ND
Single Diodes V20120SG-E3/4WGI-ND
Diode Schottky 120V 20A Through Hole TO-220-3

Diode Schottky 120V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 120V 20A TO220 Diode and Rectifier
280-V20120SG-E3/4W
Schottky 120V 20A TO220 Diode and Rectifier 280-V20120SG-E3/4W
DIODE SCHOTTKY 120V 20A TO220-3 Product overview: V20120SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20120SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 20A TO220-3 Product overview: V20120SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20120SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V20120SG-E3/4W - 057262-V20120SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V20120SG-E3/4W
057262-V20120SG-E3/4W
Diodes, Rectifiers - Single - V20120SG-E3/4W 057262-V20120SG-E3/4W
Manufacturer: Vishay Win Source Part Number: 057262-V20120SG-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.33V @ 20A Current - Reverse Leakage @ Vr: 250μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS20M120STN; V20120S-E3; V20120S-E3/4W; V20120SG-E3/4W; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057262-V20120SG-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.33V @ 20A
Current - Reverse Leakage @ Vr: 250μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS20M120STN; V20120S-E3; V20120S-E3/4W; V20120SG-E3/4W;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V20120SG-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20120SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V20120SG-E3/4W
DIODE SCHOTTKY 120V 20A TO220-3

DIODE SCHOTTKY 120V 20A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20120SG-E3/4W
Schottky Diodes & Rectifiers V20120SG-E3/4W
Schottky Diodes & Rectifiers 20 Amp 120 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 120 Volt Single TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number V20120SG-E3/4WGI-ND 280-V20120SG-E3/4W 057262-V20120SG-E3/4W V20120SG-E3/4W V20120SG-E3/4W
Product Name Single Diodes Schottky 120V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Single - V20120SG-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data