Vishay Precision Group Schottky Diodes & Rectifiers V15P45-M3/86A

Description
Diode Schottky 45V 15A Trench MOS TO277A
Request a Quote Datasheet
Description
Diode Schottky 45V 15A Trench MOS TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7481055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481055
Schottky Diodes & Rectifiers 7481055
Diode Schottky 45V 15A Trench MOS TO277A

Diode Schottky 45V 15A Trench MOS TO277A

Supplier's Site
Schottky Diodes & Rectifiers - 7481055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481055P
Schottky Diodes & Rectifiers 7481055P
Diode Schottky 45V 15A Trench MOS TO277A

Diode Schottky 45V 15A Trench MOS TO277A

Supplier's Site
Schottky Diodes & Rectifiers - 1652710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652710
Schottky Diodes & Rectifiers 1652710
Diode Schottky 45V 15A Trench MOS TO277A

Diode Schottky 45V 15A Trench MOS TO277A

Supplier's Site
Schottky 45V 4.8A Diode and Rectifier - 280-V15P45-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 4.8A Diode and Rectifier
280-V15P45-M3/86A
Schottky 45V 4.8A Diode and Rectifier 280-V15P45-M3/86A
DIODE SCHOTTKY 45V 4.8A TO277A Product overview: V15P45-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 4.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P45-M3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 4.8A TO277A Product overview: V15P45-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 4.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P45-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V15P45-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.8A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.8A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V15P45-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.8A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.8A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V15P45-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.8A (DC) Surface Mount TO-277A (SMPC)

Diode Schottky 45V 4.8A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V15P45-M3/86A - 1116815-V15P45-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V15P45-M3/86A
1116815-V15P45-M3/86A
Diodes, Rectifiers - Single - V15P45-M3/86A 1116815-V15P45-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116815-V15P45-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 4.8A (DC) Voltage - Forward (Vf) (Max) @ If: 580mV @ 15A Current - Reverse Leakage @ Vr: 1.5mA @ 45V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 1116815-V15P45-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 4.8A (DC)
Voltage - Forward (Vf) (Max) @ If: 580mV @ 15A
Current - Reverse Leakage @ Vr: 1.5mA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V15P45-M3/86A
Schottky Diodes & Rectifiers V15P45-M3/86A
Schottky Diodes & Rectifiers 15 Amp 45 Volt

Schottky Diodes & Rectifiers 15 Amp 45 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V15P45-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V15P45-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V15P45-M3/86A
DIODE SCHOTTKY 45V 4.8A TO277A

DIODE SCHOTTKY 45V 4.8A TO277A

Supplier's Site
Diode, Schottky, 15A, 45V, To-277A; Repetitive Peak Reverse Voltage Vishay - 83T3538 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 15A, 45V, To-277A; Repetitive Peak Reverse Voltage Vishay
83T3538
Diode, Schottky, 15A, 45V, To-277A; Repetitive Peak Reverse Voltage Vishay 83T3538
DIODE, SCHOTTKY, 15A, 45V, TO-277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Forward Surge Current:210A RoHS Compliant: Yes

DIODE, SCHOTTKY, 15A, 45V, TO-277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Forward Surge Current:210A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 15A, 45V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay - 53T4718 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 15A, 45V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay
53T4718
Diode, Schottky, 15A, 45V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay 53T4718
DIODE, SCHOTTKY, 15A, 45V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 15A, 45V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 7481055 7481055P 280-V15P45-M3/86A V15P45-M3/86AGITR-ND 1116815-V15P45-M3/86A V15P45-M3/86A V15P45-M3/86A 83T3538
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 45V 4.8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - V15P45-M3/86A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 15A, 45V, To-277A; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package To-277a TO-277 Tape & Reel (TR) TO-277A (SMPC) TO-277A-3 TO-277A
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data