Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOT 100V 10A TO263AC
SCHOTTKY RECT, DUAL, 20A, 100V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:820mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 100V 20A SMPD(TO-263AC)
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | V20DM100C-M3/IGITR-ND | V20DM100C-M3/I | 99AC0703 | V20DM100C-M3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 20A, 100V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC | TO-263AC-3 | |
| Life Cycle Stage | Active |