Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
20A, 100V, SlimDPAK, DUAL TRENCH SKY RE
20A, 100V, SlimDPAK, DUAL TRENCH SKY RE
20A, 100V, SlimDPAK, DUAL TRENCH SKY RE
Schottky Diodes & Rectifiers 20A If(AV) TO-252AE AEC-Q101 Qualified
DIODE ARR SCHOTT 100V SLIMDPAK
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 112-V20PW10CHM3/ITR-ND | 2387434 | V20PW10CHM3/I | V20PW10CHM3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | TO-252AE-3 | DPAK |
| Diode Type | Schottky |