DIODE ARRAY SCHOT 60V 5A FLATPAK
15A, 60V, FLATPAK TRENCH SKY RECT.
15A, 60V, FLATPAK TRENCH SKY RECT.
15A, 60V, FLATPAK TRENCH SKY RECT.
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 112-V15K60C-M3/HTR-ND | 2315400 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode |
| Tj | -40 to 150 C (-40 to 302 F) | |
| Package | 8-PowerTDFN | FPAK |