Vishay Intertechnology, Inc. Single Diodes V1P6-M3/H

Description
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V1P6-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1P6-M3/HGIDKR-ND
Single Diodes V1P6-M3/HGIDKR-ND
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V1P6-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1P6-M3/HGITR-ND
Single Diodes V1P6-M3/HGITR-ND
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V1P6-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1P6-M3/HGICT-ND
Single Diodes V1P6-M3/HGICT-ND
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367177-V1P6-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367177-V1P6-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367177-V1P6-M3/H
Win Source Part Number: 1367177-V1P6-M3/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: eSMP® Package: Tape & Reel Product Status: Active Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Base Product Number: V1P6 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 150 µA @ 60 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C

Win Source Part Number: 1367177-V1P6-M3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: eSMP®
Package: Tape & Reel
Product Status: Active
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Base Product Number: V1P6
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C

Buy Now Datasheet
Schottky 1A 60V Diode and Rectifier - 280-V1P6-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 60V Diode and Rectifier
280-V1P6-M3/H
Schottky 1A 60V Diode and Rectifier 280-V1P6-M3/H
Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, SMP, 2 PIN Product overview: V1P6-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1P6-M3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, SMP, 2 PIN Product overview: V1P6-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1P6-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V1P6-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V1P6-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V1P6-M3/H
DIODE SCHOTTKY 60V 1A MICROSMP

DIODE SCHOTTKY 60V 1A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V1P6-M3/H
Schottky Diodes & Rectifiers V1P6-M3/H
Schottky Diodes & Rectifiers 60V 1A TMBS MicroSMP

Schottky Diodes & Rectifiers 60V 1A TMBS MicroSMP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number V1P6-M3/HGIDKR-ND 1367177-V1P6-M3/H 280-V1P6-M3/H V1P6-M3/H V1P6-M3/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 1A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data