Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 5.5A TO277A
Schottky Diodes & Rectifiers 25A, 60V,TRENCH SKY RECT.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | V25PL60-M3/86AGICT-ND | V25PL60-M3/86A | V25PL60-M3/86A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |