Vishay Precision Group Diode Arrays V20D60C-M3/I

Description
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V20D60C-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Schottky Rect, Dual, 60V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC0709 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
99AC0709
Schottky Rect, Dual, 60V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay 99AC0709
SCHOTTKY RECT, DUAL, 60V, 20A, TO-263AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:630mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60V, 20A, TO-263AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:630mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20D60C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V20D60C-M3/I
DIODE ARR SCHOTT 60V 10A TO263AC

DIODE ARR SCHOTT 60V 10A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20D60C-M3/I
Schottky Diodes & Rectifiers V20D60C-M3/I
Schottky Diodes & Rectifiers 60V 20A SMPD(TO-263AC)

Schottky Diodes & Rectifiers 60V 20A SMPD(TO-263AC)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-V20D60C-M3/ITR-ND 99AC0709 V20D60C-M3/I V20D60C-M3/I
Product Name Diode Arrays Schottky Rect, Dual, 60V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC TO-263AC-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data