Vishay Intertechnology, Inc. Schottky 150V 1A Diode and Rectifier V1PM15-M3/H

Description
Diode Schottky 150V 1A 2-Pin Micro SMP T/R Product overview: V1PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PM15-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 150V 1A 2-Pin Micro SMP T/R Product overview: V1PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PM15-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 1A Diode and Rectifier - 280-V1PM15-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 1A Diode and Rectifier
280-V1PM15-M3/H
Schottky 150V 1A Diode and Rectifier 280-V1PM15-M3/H
Diode Schottky 150V 1A 2-Pin Micro SMP T/R Product overview: V1PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PM15-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 150V 1A 2-Pin Micro SMP T/R Product overview: V1PM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PM15-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V1PM15-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1PM15-M3/HGIDKR-ND
Single Diodes V1PM15-M3/HGIDKR-ND
Diode Schottky 150V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 150V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V1PM15-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1PM15-M3/HGICT-ND
Single Diodes V1PM15-M3/HGICT-ND
Diode Schottky 150V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 150V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - V1PM15-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
V1PM15-M3/HGITR-ND
Single Diodes V1PM15-M3/HGITR-ND
Diode Schottky 150V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 150V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367275-V1PM15-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367275-V1PM15-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367275-V1PM15-M3/H
Win Source Part Number: 1367275-V1PM15-M3/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: eSMP® Package: Tape & Reel Product Status: Active Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Base Product Number: V1PM15 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.21 V @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 150 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C

Win Source Part Number: 1367275-V1PM15-M3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: eSMP®
Package: Tape & Reel
Product Status: Active
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Base Product Number: V1PM15
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.21 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V1PM15-M3/H
Schottky Diodes & Rectifiers V1PM15-M3/H
Schottky Diodes & Rectifiers 150V 1A TMBS MicroSMP

Schottky Diodes & Rectifiers 150V 1A TMBS MicroSMP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V1PM15-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V1PM15-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V1PM15-M3/H
DIODE SCHOTTKY 150V 1A MICROSMP

DIODE SCHOTTKY 150V 1A MICROSMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V1PM15-M3/H V1PM15-M3/HGIDKR-ND 1367275-V1PM15-M3/H V1PM15-M3/H V1PM15-M3/H
Product Name Schottky 150V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel MicroSMP DO-219AD-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 500 ns
View Details
Diode and Rectifier - 280-8EWF12SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Dual high-speed switching diode - 1PS302,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 150 volts
View Details