Diode Schottky 150V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 150V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 150V 1A Surface Mount DO-219AB (SMF)
Win Source Part Number: 1103591-V1FM15HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.22 V @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Alternative Parts (Cross-Reference): V1FM15HM3/HV1FM15HM3
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-V1FM15HM3/HTR,11
Base Product Number: V1FM15
DIODE SCHOTTKY 150V 1A DO219AB Product overview: V1FM15HM3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1FM15HM3/H can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 150V 1A SMF(DO-219AB)
SCHOTTKY RECT, SINGLE, 150V, 1A, DO219AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 150V 1A DO219AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-V1FM15HM3/HTR-ND | 1103591-V1FM15HM3/H | 280-V1FM15HM3/H | V1FM15HM3/H | 98AC7628 | V1FM15HM3/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 150V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Single, 150V, 1A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Package | DO-219AB | Tape & Reel (TR) | DO-219AB-2 | DO-219AB | ||
| VF | 1.22 volts | 1.22 volts | 1.22 volts |