The V20DM120CHM3/I is a dual Trench MOS Barrier Schottky rectifier designed for surface mount applications in automotive and industrial settings. It features a common cathode configuration with a maximum repetitive peak reverse voltage of 120 V and a maximum average forward rectified current of 20 A, allowing for efficient power management. The device has a low forward voltage drop of 0.65 V at 10 A and operates effectively at high temperatures, with a maximum junction temperature of 175 °C. The package type is TO-263AC (SMPD), which is suitable for automated placement and has a low profile of 1.7 mm. This rectifier is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. Typical applications include high-frequency DC/DC converters, switching power supplies, and reverse battery protection.
Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOT 120V 10A TO263AC Product overview: V20DM120CHM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20DM120CHM3/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902410-V20DM120CHM3/
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: V20DM120
Categories: Discrete Semiconductor Products
Case / Package: TO-263AC (SMPD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers 20A, 120V, SMPD, TRENCH SKY RECT.
DIODE ARR SCHOT 120V 10A TO263AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | V20DM120CHM3/I-ND | 286-V20DM120CHM3/I | 902410-V20DM120CHM3/I | V20DM120CHM3/I | V20DM120CHM3/I |
| Product Name | Diode Arrays | 120V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - V20DM120CHM3/I | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | Tape & Reel (TR) | TO-263AC (SMPD) | TO-263AC-3 | |
| RoHS Compliant | RoHS |