Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806077-V15WL45C-M3/I
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Part Status: Last Time Buy
Supplier Device Package: TO-252, (D-Pak)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 7.5A
Current - Reverse Leakage at Vr: 1.3mA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 45V 7.5A DPAK Product overview: V15WL45C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V15WL45C-M3/I can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 7.5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 806077-V15WL45C-M3/I | V15WL45C-M3/I-ND | 286-V15WL45C-M3/I | V15WL45C-M3/I |
| Product Name | Diodes, Rectifiers - Arrays - V15WL45C-M3/I | Diode Arrays | 45V 7.5A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.5600 volts | 0.5600 volts | ||
| VR | 45 volts | |||
| IR | 1.3 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |