Vishay Precision Group Diode Arrays V20D100C-M3/I

Description
DIODE ARR SCHOT 100V 10A TO263AC
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 10A TO263AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V20D100C-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 100V 10A TO263AC

DIODE ARR SCHOT 100V 10A TO263AC

Buy Now Datasheet
Diode Arrays - 112-V20D100C-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 100V 10A TO263AC

DIODE ARR SCHOT 100V 10A TO263AC

Buy Now Datasheet
Diode Arrays - 112-V20D100C-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20D100C-M3/I
Schottky Diodes & Rectifiers V20D100C-M3/I
Schottky Diodes & Rectifiers 100V 20A SMPD(TO-263AC)

Schottky Diodes & Rectifiers 100V 20A SMPD(TO-263AC)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20D100C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V20D100C-M3/I
DIODE ARR SCHOT 100V 10A TO263AC

DIODE ARR SCHOT 100V 10A TO263AC

Supplier's Site
Schottky Rect, Dual, 100V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC0707 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 100V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
99AC0707
Schottky Rect, Dual, 100V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay 99AC0707
SCHOTTKY RECT, DUAL, 100V, 20A, TO-263AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:790mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 100V, 20A, TO-263AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:790mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-V20D100C-M3/IDKR-ND V20D100C-M3/I V20D100C-M3/I 99AC0707
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Dual, 100V, 20A, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC-3 TO-263AC
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
High-speed switching diode. - BAV99,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers