Diode Schottky 60V 15A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: V15PM6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PM6HM3/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281532-V15PM6HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 15 A
Current - Reverse Leakage @ Vr: 1.2 mA @ 60 V
Capacitance @ Vr, F: 2300pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V15PM6HM3/HTR,V15PM6
Base Product Number: V15PM6
Diode Schottky 60V 15A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 15A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 15A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 60V 15A TO277A
Schottky Diodes & Rectifiers 60V 15A TMBS TO-277A (SMPC)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-V15PM6HM3/H | 1281532-V15PM6HM3/H | V15PM6HM3/HTR-ND | V15PM6HM3/H | V15PM6HM3/H |
| Product Name | Automotive Schottky 60V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| RoHS Compliant | RoHS |