Vishay Precision Group Diodes, Rectifiers - Arrays - V15P45S-M3/86A V15P45S-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1116816-V15P45S-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 580mV @ 15A Current - Reverse Leakage @ Vr: 1.5mA @ 45V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1116816-V15P45S-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 580mV @ 15A Current - Reverse Leakage @ Vr: 1.5mA @ 45V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V15P45S-M3/86A - 1116816-V15P45S-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V15P45S-M3/86A
1116816-V15P45S-M3/86A
Diodes, Rectifiers - Arrays - V15P45S-M3/86A 1116816-V15P45S-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116816-V15P45S-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 580mV @ 15A Current - Reverse Leakage @ Vr: 1.5mA @ 45V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116816-V15P45S-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 15A
Current - Reverse Leakage @ Vr: 1.5mA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
4.8 A 45 V 277A Diode and Rectifier - 280-V15P45S-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.8 A 45 V 277A Diode and Rectifier
280-V15P45S-M3/86A
4.8 A 45 V 277A Diode and Rectifier 280-V15P45S-M3/86A
DIODE 4.8 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V15P45S-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.8 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P45S-M3/86A can be used for catalog matching and distributor lookup.

DIODE 4.8 A, 45 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: V15P45S-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8 A, 45 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.8 A, 45 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15P45S-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V15P45S-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A (DC) Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 45V 15A (DC) Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - V15P45S-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A (DC) Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 45V 15A (DC) Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - V15P45S-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A (DC) Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 45V 15A (DC) Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V15P45S-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V15P45S-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V15P45S-M3/86A
DIODE ARR SCHOTT 45V 15A TO277A

DIODE ARR SCHOTT 45V 15A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V15P45S-M3/86A
Schottky Diodes & Rectifiers V15P45S-M3/86A
Schottky Diodes & Rectifiers 15 Amp 45 Volt

Schottky Diodes & Rectifiers 15 Amp 45 Volt

Buy Now Datasheet
Diode, Schottky, 15A, 45V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay - 53T4720 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 15A, 45V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay
53T4720
Diode, Schottky, 15A, 45V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay 53T4720
DIODE, SCHOTTKY, 15A, 45V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 15A, 45V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 15A, 45V, To-277A; Repetitive Peak Reverse Voltage Vishay - 83T3539 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 15A, 45V, To-277A; Repetitive Peak Reverse Voltage Vishay
83T3539
Diode, Schottky, 15A, 45V, To-277A; Repetitive Peak Reverse Voltage Vishay 83T3539
DIODE, SCHOTTKY, 15A, 45V, TO-277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Forward Surge Current:210A RoHS Compliant: Yes

DIODE, SCHOTTKY, 15A, 45V, TO-277A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:15A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV; Forward Surge Current:210A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 1116816-V15P45S-M3/86A 280-V15P45S-M3/86A V15P45S-M3/86AGICT-ND V15P45S-M3/86A V15P45S-M3/86A 53T4720
Product Name Diodes, Rectifiers - Arrays - V15P45S-M3/86A 4.8 A 45 V 277A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode, Schottky, 15A, 45V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.5800 volts 0.5800 volts 0.5800 volts
VR 45 volts
IR 1.5 mA
Unlock Full Specs
to access all available technical data